EN
  • EN
  • DE

SSL5021BTS/1

Part No SSL5021BTS/1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838792-SSL5021BTS/1
Ultra Librarian 3D Model Ultra Librarian SSL5021BTS/1 CAD Model

Description

The SSL5021BTS/1 is a highly efficient and versatile LED driver integrated circuit (IC) produced by NXP Semiconductors, designed to deliver exceptional performance for a wide range of lighting applications. This compact, high-precision driver is ideal for LED solutions that require reliable and consistent operation, such as residential lighting, commercial lighting, and industrial illumination systems.

Key Features:

  • High Efficiency: The SSL5021BTS/1 is engineered to provide high-efficiency drive capabilities, ensuring minimal power loss and reduced energy consumption in LED lighting applications.
  • Flexible Current Control: This LED driver offers precise current control, which enables consistent light output and enhances the longevity of the LEDs. It is capable of handling various configurations, making it suitable for multiple LED arrangements.
  • Thermal Protection: With built-in thermal protection, the SSL5021BTS/1 safeguards the LED array from overheating, contributing to safer operation and extending the lifespan of the lighting system.
  • Compact Design: The small form factor of this IC allows for easy integration into a variety of lighting fixtures, including those with limited space, without compromising on performance.

Applications:

The SSL5021BTS/1 is a versatile solution that can be used in a multitude of lighting scenarios. Its robust design and reliable performance make it an excellent choice for:

  • Indoor and outdoor residential lighting
  • Office and commercial space lighting
  • Industrial lighting solutions
  • Architectural and decorative lighting

Technical Specifications:

The SSL5021BTS/1 supports a wide input voltage range and has a built-in frequency jitter function to minimize electromagnetic interference (EMI). It is designed to operate over a broad temperature range, ensuring functionality in various environmental conditions.

Conclusion:

The SSL5021BTS/1 from NXP is a top-tier LED driver that offers a blend of efficiency, flexibility, and reliability. Its advanced features and robust construction make it a smart choice for manufacturers and designers looking to create high-quality, energy-efficient lighting solutions that stand the test of time.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess