EN
  • EN
  • DE

SSL5231BT/1

Part No SSL5231BT/1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1443+
Reference case SO-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 727210-SSL5231BT/1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL5231BT/1 CAD Model

Description

NXP SSL5231BT/1 LED Driver IC

The NXP SSL5231BT/1 is a state-of-the-art LED driver integrated circuit (IC) designed to deliver high efficiency and performance for solid-state lighting solutions. This compact, feature-rich IC is specifically engineered to meet the demands of modern LED lighting systems, providing a versatile and reliable option for a wide range of applications.

The SSL5231BT/1 offers a flexible solution for driving single or multiple LEDs in a series configuration, making it an ideal choice for general lighting, architectural lighting, and backlighting applications. Its high level of integration simplifies circuit design and reduces the number of external components required, thereby minimizing the overall system cost and enhancing reliability.

Key Features:

  • High Efficiency: With its advanced switch mode power supply technology, the SSL5231BT/1 achieves high efficiency, reducing energy consumption and heat dissipation, thus extending the life of LED lighting systems.
  • Wide Input Voltage Range: The IC is designed to operate over a broad input voltage range, accommodating various power supply conditions and ensuring consistent performance.
  • Integrated Protections: The SSL5231BT/1 incorporates multiple protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the IC and connected LEDs against a range of fault conditions.
  • Dimming Capability: It supports both analog and pulse-width modulation (PWM) dimming, offering smooth and flicker-free dimming control for creating the desired ambiance or for energy-saving purposes.
  • Compact Footprint: The small form factor of the IC makes it suitable for use in space-constrained applications without compromising performance.

The SSL5231BT/1 is designed with a focus on ease of use and flexibility. Its built-in dimming interface allows for easy integration with external control systems, while the adjustable output current enables precise control over the brightness of the LEDs. For designers and engineers looking for a reliable and efficient solution for their LED lighting applications, the NXP SSL5231BT/1 offers a perfect blend of performance, integration, and value.

Whether you are developing residential, commercial, or industrial lighting products, the SSL5231BT/1 provides a high-quality, cost-effective solution that can help you achieve your design objectives and meet market demands for energy-efficient, durable, and versatile lighting solutions.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess