EN
  • EN
  • DE
  • IT

SSTU32865ET,551

Part No SSTU32865ET,551
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 28BIT SOT802-1  /  1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 28
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTU32
Other Names 935275069551,SSTU32865ET-S,SSTU32865ET-S
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256326-SSTU32865ET,551
Ultra Librarian 3D Model Ultra Librarian SSTU32865ET,551 CAD Model

Description

The SSTU32865ET,551 is a high-performance, registered buffer designed by NXP Semiconductors, a renowned leader in the field of advanced semiconductor solutions. This component is engineered to meet the stringent requirements of server memory modules and high-speed signal processing applications.

Key Features

  • Compatibility: The SSTU32865ET,551 is compatible with JEDEC standard DDR2 SDRAMs and supports data rates of 400 Mbps to 800 Mbps, making it an ideal choice for a wide range of high-speed memory systems.
  • Voltage Range: It operates at a core supply voltage of 1.8V ± 0.1V, which is typical for DDR2 memory interfaces, ensuring energy-efficient performance in your applications.
  • Configuration: The device features a 1:2 configuration, which allows it to buffer and distribute one input to two outputs, or vice versa, providing flexibility in memory module design.
  • Signal Integrity: With its built-in edge rate control, the SSTU32865ET,551 helps to minimize signal overshoot and undershoot, thus preserving signal integrity over extended distances and through various environmental conditions.
  • Thermal Performance: The device is encapsulated in a TSSOP package with 56 pins, which offers excellent thermal performance and a compact footprint for space-constrained applications.

Applications

The SSTU32865ET,551 is suitable for a broad array of applications, particularly where high-speed and reliable memory buffering is required. This includes:

  • Server memory modules
  • High-performance computing
  • Networking and telecommunications equipment
  • Data centers and storage platforms

Quality and Reliability

NXP's commitment to quality ensures that the SSTU32865ET,551 meets the highest reliability standards. The device undergoes rigorous testing and validation processes to ensure it performs to specifications under a wide range of conditions. With NXP's reputation for excellence in semiconductor manufacturing, customers can trust the SSTU32865ET,551 for their critical memory buffering needs.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP Semiconductors website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Intersil
16 X 16-BIT PARALLEL MULTIPLIER
Lowest to $27.7296
Texas Instruments
IC BIN FULL 4BIT ADD CAR 16SOIC
Lowest to $0.9780
National Semiconductor (TI)
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Nexperia USA Inc.
IC XTAL DRIVER LP 6TSSOP
Lowest to $0.2807
ON Semiconductor
IC DECODER/DRIVER BCD-DEC 16-DIP
Lowest to $0.2098
ON Semiconductor
IC ARITHMETIC LOGIC 4BIT 20-DIP
Need more? Email Us
Texas Instruments
IC 4BIT BINARY FULL ADDER 16DIP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION / Error Detection and Correction IC 68-PLCC (24.21x24.21)
Need more? Email Us
Texas Instruments
CMOS BINARY RATE MULTIPLIER / IC
Lowest to $6.0896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,466 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess