EN
  • EN
  • DE

SSTV16857EV,157

Part No SSTV16857EV,157
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG DRIVER 14BIT 56VFBGA  /  Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFBGA (4.5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Series 74SSTV
Package Tray
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-VFBGA (4.5x7)
Base Product Number SSTV16857
Other Names 935272535157,SSTV16857EV,SSTV16857EV
Standard Package 1,820
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256318-SSTV16857EV,157
Ultra Librarian 3D Model Ultra Librarian SSTV16857EV,157 CAD Model

Description

The SSTV16857EV,157 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the demanding requirements of today's advanced digital systems. This versatile product offers a range of features that make it an ideal choice for a variety of applications, including computing, telecommunications, and industrial control systems.

Key Features

  • High-Speed Operation: The SSTV16857EV,157 is designed for rapid signal processing, making it suitable for high-speed data transfer and communication protocols.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to maintain low power consumption, enhancing the energy efficiency of the devices it powers.
  • Wide Voltage Range: It operates across a broad voltage range, providing flexibility in various power supply environments and ensuring compatibility with a diverse set of other components.
  • Robust Interface: The SSTV16857EV,157 boasts a robust interface that can tolerate the electrical noise and signal integrity challenges common in complex electronic systems.
  • Compact Packaging: The compact form factor of the IC allows for a minimal footprint on PCBs (Printed Circuit Boards), which is critical in space-constrained applications.

Applications

The versatility of the SSTV16857EV,157 makes it suitable for a wide range of applications:

  • Data communication equipment
  • High-speed servers and workstations
  • Signal processing units
  • Networking hardware such as routers and switches
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the SSTV16857EV,157 is no exception. Manufactured using state-of-the-art technology and subjected to rigorous testing, this product is designed to perform reliably under a wide range of environmental conditions. Customers can trust in the durability and performance of the SSTV16857EV,157 for their critical applications.

Support and Resources

NXP provides extensive support and resources for the SSTV16857EV,157, including technical documentation, application notes, and design tools. This ensures that engineers can effectively integrate the product into their designs and troubleshoot any issues that may arise during development.

You May Also Be Interested in

Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess