The NXP SSTV16859DGG is a high-performance, 13-bit to 26-bit SSTL_2 registered buffer designed for use in high-speed memory module applications. This integrated circuit is part of NXP's commitment to providing advanced solutions for the computing and telecommunications industries, where speed, reliability, and power efficiency are of paramount importance.
Key Features
- Compatibility: The SSTV16859DGG is fully compatible with SSTL_2 interface standards, ensuring seamless integration with existing technology.
- Performance: It supports high data rates, making it suitable for the latest DDR SDRAM memory modules, enhancing overall system performance.
- Power Efficiency: This device operates with a minimal power draw, contributing to the energy efficiency of the systems it's incorporated into.
- Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the SSTV16859DGG is designed for space-saving on PCBs without compromising functionality.
Applications
The NXP SSTV16859DGG is ideal for a range of applications, particularly in:
- High-speed computing systems
- Advanced telecommunication infrastructure
- Enterprise servers and data centers
- High-performance workstations
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DDQ)
2.3V to 2.7V
Operating Temperature
0°C to +70°C
Package Type
TSSOP
Mounting Type
Surface Mount
Ordering Information
To order or inquire about the NXP SSTV16859DGG, please refer to the part number SSTV16859DGG when contacting an NXP sales representative or authorized distributor. Ensure that you specify any additional requirements to receive the correct configuration for your needs.