EN
  • EN
  • DE

T1022NSE7MQB

Part No T1022NSE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 2CORE 1200MHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Bulk
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1022NSE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 568-13994, 935324907557, T1022NSE7MQB-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935876-T1022NSE7MQB
Ultra Librarian 3D Model Ultra Librarian T1022NSE7MQB CAD Model

Description

Product Overview: T1022NSE7MQB by NXP Semiconductors

The T1022NSE7MQB is a high-performance, power-efficient integrated processor from the renowned NXP Semiconductors. This product is part of the QorIQ T1 family of communication processors that are designed to meet the rigorous requirements of contemporary networking and telecommunications systems. The T1022NSE7MQB is built on Power Architecture technology and is well-suited for a wide range of applications, including data center networking, enterprise routing, and service provider gateways.

Key Features:

  • Core Architecture: The processor features a dual-core configuration, with each core operating at a speed of up to 1.4 GHz. This provides a balance between performance and power consumption, making it an ideal choice for energy-conscious applications.
  • Integrated Security: With an advanced security engine, the T1022NSE7MQB ensures data protection and secure network communications, supporting various encryption and hashing algorithms.
  • Connectivity: The processor offers a rich set of I/O options, including Gigabit Ethernet, USB, and PCI Express interfaces, enabling versatile connectivity for different networking topologies.
  • Memory Support: It supports DDR3 and DDR3L memory with error-correcting code (ECC) capabilities, ensuring data integrity and reliable operation in mission-critical systems.
  • Efficiency: Built with a 28 nm process technology, the T1022NSE7MQB is designed for optimal power efficiency, which is crucial for reducing operating costs and thermal design complexity in embedded systems.

Applications:

The T1022NSE7MQB is engineered to address the needs of a variety of markets. It is particularly well-suited for networking equipment in enterprise and service provider environments, including:

  • Wireless LAN controllers
  • Unified Threat Management (UTM) appliances
  • Network Attached Storage (NAS) devices
  • Industrial control and automation systems
  • Service provider routers and switches

With its combination of performance, security features, and connectivity options, the T1022NSE7MQB by NXP Semiconductors is a robust solution for next-generation network infrastructure.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess