EN
  • EN
  • DE

TDA12165PS/N3/3/AM4

Part No TDA12165PS/N3/3/AM4
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011800-TDA12165PS/N3/3/AM4
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA12165PS/N3/3/AM4 CAD Model

Description

Introducing the TDA12165PS/N3/3/AM4 from NXP

The TDA12165PS/N3/3/AM4 is a highly integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This advanced IC is specifically tailored for television and monitor display applications, providing a comprehensive solution for the processing of video signals.

Key Features

  • Multi-Standard Vision IF System: The chip supports various video standards, making it versatile for different regional requirements and signal types.
  • Integrated Audio Demodulator: It comes with an in-built audio demodulator which simplifies the design of the audio processing pathway in a television set.
  • On-Screen Display (OSD): The TDA12165PS/N3/3/AM4 features an OSD function that allows for easy display of information and menu items directly on the screen.
  • Advanced Color Processing: It includes advanced color processing capabilities to enhance picture quality and provide vivid and accurate colors.

Applications

The TDA12165PS/N3/3/AM4 is primarily used in CRT-based television sets and monitors, where it serves as a core component for video signal processing. Its versatility also allows it to be used in various other video-related applications that require high-quality image reproduction and signal decoding.

Technical Specifications

  • Supply Voltage: Typically 8V
  • Package: SDIP
  • Operating Temperature Range: -20°C to +70°C

Design and Integration

Engineers and designers will find the TDA12165PS/N3/3/AM4 IC to be user-friendly due to its easy-to-integrate package and comprehensive data sheet provided by NXP. The chip's pin configuration is designed to facilitate straightforward PCB layout and assembly processes, which can significantly reduce development time and costs.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA12165PS/N3/3/AM4 is no exception. This product is manufactured using industry-standard processes and is subjected to rigorous testing to ensure it meets the high standards expected by consumer electronics manufacturers.

With its robust feature set and reliable performance, the TDA12165PS/N3/3/AM4 from NXP stands out as an excellent choice for developers looking to create high-quality video display systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess