EN
  • EN
  • DE

TDA1311T

Part No TDA1311T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Serial Input Loading 0.2 Us Settling Time 16-BIT Dac PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993836-TDA1311T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA1311T CAD Model

Description

The NXP TDA1311T is a high-performance, integrated stereo Digital-to-Analog Converter (DAC) designed to deliver superior audio quality for a wide range of applications. This DAC is particularly well-suited for use in compact disc players, digital audio tape players, and other digital audio equipment where space is at a premium and high fidelity is a must.

Key Features

  • High-Resolution Audio: The TDA1311T is capable of converting digital audio signals with high precision, providing a smooth and natural sound that is faithful to the original recording.
  • Compact Design: Its small form factor makes it an optimal choice for portable and space-constrained audio devices.
  • Low Distortion: It offers extremely low total harmonic distortion (THD) plus noise figures, ensuring a clean and uncolored audio output.
  • Dynamic Range: With an impressive dynamic range, the TDA1311T preserves the integrity of the audio signal, capturing both the quietest and loudest passages with clarity.
  • Simple Integration: The DAC is designed for easy integration into existing audio systems, with minimal external components required.

Technical Specifications

Parameter Value
Resolution 16-bit
Sampling Rate Up to 48 kHz
Signal-to-Noise Ratio (SNR) High SNR
Supply Voltage 5V
Operating Temperature -25°C to +85°C

The TDA1311T is a testament to NXP's commitment to providing high-quality audio components. Its robust design and advanced features make it an excellent choice for audiophiles and professional audio designers alike. For those seeking a reliable and high-fidelity audio conversion solution, the TDA1311T by NXP stands out as a top contender in the market.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess