The TDA15011H/N1C46 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed for the efficient and reliable operation of television and monitor power supplies. This IC is part of NXP's extensive range of power management solutions, tailored to meet the stringent requirements of modern electronic devices.
Key Features
- High Efficiency: The TDA15011H/N1C46 is engineered to provide a high-efficiency power conversion, which is crucial for reducing energy consumption and heat generation in electronic devices.
- Integrated Protections: It includes a suite of protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overtemperature Protection (OTP), ensuring the longevity and safety of the application it is used in.
- Green Product: Compliant with energy-saving regulations, this IC supports green product initiatives and helps in the development of eco-friendly electronic products.
Applications
The TDA15011H/N1C46 is primarily used in the power supply units of CRT TVs, LCD televisions, and PC monitors. Its versatile nature makes it an excellent choice for a wide range of applications that require efficient power management.
Technical Specifications
| Parameter |
Value |
| Package |
SIL9MPF |
| Operating Temperature |
-25°C to +150°C |
| Input Voltage |
8.6 V to 36 V |
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The TDA15011H/N1C46 has undergone rigorous testing to ensure it meets the high standards expected by the industry. This product is designed for a long operational life and consistent performance, even in challenging conditions.
Support and Availability
NXP offers comprehensive technical support for the TDA15011H/N1C46, including datasheets, application notes, and design resources to assist in the integration of this IC into your product designs. Availability may vary, so please contact NXP or an authorized distributor for the latest stock and ordering information.