EN
  • EN
  • DE

TDA1543T

Part No TDA1543T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Dual 16-bit DAC economy version I2S input format
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361693-TDA1543T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1543T CAD Model

Description

Product Overview: TDA1543T - NXP

The TDA1543T is a high-performance, integrated dual 16-bit digital-to-analog converter (DAC) produced by NXP Semiconductors. Designed with simplicity and efficiency in mind, this component is well-suited for a wide range of audio applications, including CD players, digital audio tape (DAT) devices, high-fidelity home audio systems, and professional audio equipment.

Key Features

  • Dual 16-bit DAC: The TDA1543T features two independent DAC channels, allowing for high-quality stereo sound reproduction with a dynamic range that satisfies audiophile standards.
  • Simple Interface: It requires minimal external components, making it an ideal choice for systems where space and simplicity are crucial. The DAC is designed to directly interface with I²S and other standard digital audio formats.
  • Non-oversampling Design: This DAC operates without the need for oversampling, which can be advantageous for those seeking a more "analog-like" sound, as it avoids potential artifacts introduced by oversampling filters.
  • High Signal-to-Noise Ratio: With its high SNR, the TDA1543T ensures clear audio output with minimal noise, preserving the integrity of the original audio signal.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for use in portable audio equipment where power efficiency is critical.

Applications

The versatility of the TDA1543T allows it to be used in various audio applications. Its robust performance makes it a popular choice for:

  • High-end and consumer-grade audio players
  • Digital audio converters
  • A/V receivers
  • Professional studio equipment

Technical Specifications

The TDA1543T operates on a 5V supply voltage and comes in a compact SO package. It supports a wide range of audio sampling rates and is compatible with standard digital audio input formats. Its commitment to audio fidelity is reflected in its low total harmonic distortion (THD) and stable temperature coefficients, ensuring consistent performance across various operating conditions.

For designers and audio enthusiasts looking for a reliable and high-quality DAC solution, the TDA1543T from NXP offers an exceptional balance of performance, ease of use, and audio quality.

You May Also Be Interested in

Pulse
Lowest to $64.3162
Broadcom Limited
Lowest to $15.3419
Pulse
Lowest to $6.2566
Pulse
Lowest to $8.4592
IXYS
Lowest to $1.4414
Atmel
5-CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $693.6122
Lite-On Inc.
Lowest to $3.2617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess