EN
  • EN
  • DE

TDA1556Q

Part No TDA1556Q
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2 x 22 W stereo BTL differential amplifier with speaker protection and dynamic distortion detector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265880-TDA1556Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1556Q CAD Model

Description

The TDA1556Q is a high-quality audio power amplifier integrated circuit produced by NXP Semiconductors. This robust IC is designed to deliver powerful and clear audio output, making it an ideal choice for automotive audio systems and a variety of consumer audio applications.

Key Features

  • Power Output: The TDA1556Q offers an impressive power output of 2 x 22 W or 4 x 11 W, ensuring that it can drive speakers to produce loud and dynamic sound.
  • Flexibility: This versatile IC can be used in both bridge-tied load (BTL) and single-ended (SE) configurations, allowing designers to use it in a wide range of audio applications.
  • Efficiency: With its class-B output stage, the TDA1556Q ensures high power efficiency, reducing heat generation and power losses, which is particularly important in automotive environments.
  • Protection Features: It includes a variety of protection features such as short-circuit protection, thermal protection, and a mute function, which contribute to the longevity and reliability of the IC and the overall audio system.
  • Minimal External Components: The TDA1556Q is designed to operate with a minimal number of external components, simplifying the circuit design and reducing the overall bill of materials.
  • Quality Sound: It is engineered to provide low distortion and low noise output, ensuring high-quality sound reproduction that meets the expectations of audiophiles and general consumers alike.

Applications

The TDA1556Q is primarily used in car radio amplifiers due to its robust design and ability to withstand the challenging conditions of the automotive environment. However, its high performance and reliability also make it suitable for home audio systems, portable speakers, and other audio electronics that require a compact and efficient power amplifier solution.

Technical Specifications

Here are some of the technical specifications of the TDA1556Q:

  • Supply Voltage: Typically 14.4 V
  • Load Impedance: Compatible with 4 ohms
  • Operating Temperature Range: -40°C to +85°C

For detailed information about the TDA1556Q, including pin configurations, application circuits, and full technical specifications, it is recommended to consult the official data sheet provided by NXP Semiconductors.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Coilcraft
Lowest to $0.1042
Texas Instruments
Lowest to $10.3384
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Spansion
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess