EN
  • EN
  • DE

TDA1557Q

Part No TDA1557Q
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 2 x 22 W BTL stereo car radio power amplifier with speaker protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265881-TDA1557Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1557Q CAD Model

Description

The TDA1557Q is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its exceptional audio amplification capabilities. This monolithic integrated circuit is designed to deliver high-quality sound with minimal distortion and noise, making it an ideal choice for a wide range of audio applications.

Key Features

  • Power Output: The TDA1557Q is capable of delivering an impressive 2 x 22 W of continuous average power to an 8 Ohm load with low harmonic distortion, ensuring powerful and clear audio reproduction.
  • Bridge-Tied Load (BTL) Configuration: This IC is designed to operate in a BTL configuration, which allows for higher power output without the need for a split power supply, simplifying the circuit design and reducing overall system cost.
  • Protection Circuits: It features a variety of protection circuits, including short-circuit safe to ground, to supply and across the load, as well as thermal protection and reverse polarity safe.
  • Mute/Stand-by Function: The TDA1557Q includes a mute/stand-by switch, providing the option to mute the audio output or put the device into a low-power stand-by mode.

Applications

The versatility of the TDA1557Q makes it suitable for a diverse range of applications. It is commonly used in car audio systems, where its robust performance and protective features ensure reliable operation in the challenging automotive environment. Additionally, it can be found in home audio systems, multimedia speakers, and other consumer audio electronics where high-quality sound amplification is required.

Technical Specifications

Parameter Value Supply Voltage Range 6 V to 18 V Total Harmonic Distortion (THD) < 0.5% Load Impedance Compatible with 4 Ohm and 8 Ohm loads Package 17-lead DIL-bent-SIL plastic power package

With its robust design, the TDA1557Q stands out as a reliable and efficient solution for high-fidelity audio amplification needs. NXP's commitment to quality ensures that the TDA1557Q delivers consistent performance, making it a preferred choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,631 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess