EN
  • EN
  • DE

TDA1575/V2/S8

Part No TDA1575/V2/S8
Manufacturer NXP / Nexperia
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 215835-TDA1575/V2/S8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1575/V2/S8 CAD Model

Description

Introducing the TDA1575/V2/S8 Integrated Circuit from NXP

The TDA1575/V2/S8 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This high-performance product is a testament to NXP's commitment to providing innovative solutions that cater to the ever-evolving needs of the technology sector.

Key Features

  • Advanced Technology: The TDA1575/V2/S8 is built using cutting-edge semiconductor technology, ensuring high reliability and optimal performance for various applications.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their PCBs without compromising on functionality.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Power Efficiency: The TDA1575/V2/S8 is designed for low power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the TDA1575/V2/S8 allows it to be utilized in a wide array of applications, including but not limited to:

  • Automotive systems
  • Communication equipment
  • Consumer electronics
  • Industrial control systems

Product Specifications

The TDA1575/V2/S8 boasts a robust set of specifications that ensure its suitability for demanding applications:

  • Package Type: S8
  • Operating Temperature Range: Specified by manufacturer
  • Quality Grade: Automotive
  • Supply Voltage: Defined by NXP's product standards

Quality and Support

NXP Semiconductors is dedicated to providing not only top-notch products but also comprehensive support for their components. The TDA1575/V2/S8 comes with NXP's guarantee of quality, backed by rigorous testing and validation processes. In addition, customers can access technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of this IC into their projects.

Whether you're developing the next generation of automotive electronics or crafting sophisticated consumer devices, the TDA1575/V2/S8 from NXP offers the performance, efficiency, and reliability to make your project a success.

You May Also Be Interested in

Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess