EN
  • EN
  • DE
  • IT

TDA18284HN/C1K

Part No TDA18284HN/C1K
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number TDA182
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 983370-TDA18284HN/C1K
Ultra Librarian 3D Model Ultra Librarian TDA18284HN/C1K CAD Model

Description

The TDA18284HN/C1K is a cutting-edge, highly integrated silicon tuner designed by NXP Semiconductors. This advanced component is engineered to meet the rigorous demands of modern digital broadcasting, making it an ideal choice for a wide array of multimedia applications, including televisions, set-top boxes, and PC TV accessories.

Key Features:

  • Frequency Range: The TDA18284HN/C1K covers an extensive frequency range, ensuring compatibility with VHF, UHF, and cable television bands. This allows for a broad spectrum of channels and services to be accessed by the end-user.
  • Integration: With a high level of integration, this silicon tuner reduces the need for external components, simplifying the design process and enabling a more compact end-product footprint.
  • Performance: The device delivers exceptional phase noise performance and a low noise figure, which translates to superior signal quality and a better viewing experience.
  • Power Efficiency: Designed with power consumption in mind, the TDA18284HN/C1K is optimized for energy efficiency, making it suitable for eco-friendly applications and helping to reduce the overall power requirements of the host system.

Advantages:

  • The tuner's ability to handle a wide range of signal conditions makes it incredibly versatile and reliable in various environments and geographical locations.
  • Its compact design allows for more streamlined and space-saving product designs, which is particularly beneficial for modern, slim-profile televisions and portable devices.
  • The integration of advanced features such as automatic gain control and built-in filters helps to minimize interference and maintain signal integrity in noisy RF environments.

Overall, the NXP TDA18284HN/C1K represents a significant leap forward in tuner technology, offering a blend of performance, integration, and efficiency that is well-suited for the next generation of digital broadcasting solutions. Whether for consumer electronics or professional broadcasting equipment, this silicon tuner is designed to deliver a high-quality, reliable reception experience in a wide range of applications.

You May Also Be Interested in

Mitel Networks Corporation
CMOS ST-BUS™ FAMILY Enhanced Digital Switch
Lowest to $2.0178
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Infineon Technologies
Q-SMINT®IX 2B1Q Second Gen. Modular ISDN NT (Intelligent eXtended)
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Freescale Semiconductor - NXP
IC C1K 650MHZ VOIP 448BGA
Lowest to $58.6467
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
Mitel Networks Corporation
ISO2-CMOS 5 Volt Multi-Featured Codec (MFC)
Need more? Email Us
IXYS
IC TONE GENERATR LP CMOS 16-SOIC
Lowest to $13.7895

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess