EN
  • EN
  • DE

TDA3664TT/N1

Part No TDA3664TT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 50mA
Output Current 100mA
Operating Supply Current 30μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.18V @ 50mA
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 053089-TDA3664TT/N1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3664TT/N1 CAD Model

Description

The TDA3664TT/N1 is a high-performance, low-dropout voltage regulator designed and manufactured by NXP Semiconductors. This component is specifically engineered to provide a stable and reliable power supply for sensitive electronic circuits, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Low-Dropout Voltage: The TDA3664TT/N1 boasts an extremely low dropout voltage, ensuring efficient regulation even when the input voltage is very close to the output voltage. This feature is crucial for battery-powered devices where maximizing the energy use is essential.
  • High Output Current: Capable of delivering a high output current, this voltage regulator can power demanding circuits without compromising performance or stability.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, thus enhancing its reliability and longevity.
  • Short-Circuit Protection: The TDA3664TT/N1 includes short-circuit protection, which prevents damage to the regulator and the connected load in the event of a fault condition.
  • Wide Operating Temperature Range: Designed to withstand harsh environments, it operates efficiently across a broad temperature range, making it suitable for automotive and industrial applications.

Applications

The versatility of the TDA3664TT/N1 allows it to be used in various applications, including but not limited to:

  • Automotive electronics such as car radios, navigation systems, and instrument clusters
  • Power supplies for microcontrollers and digital systems
  • Consumer electronics including audio/visual equipment
  • Industrial control systems requiring stable voltage supplies

Product Specifications

Parameter Value Input Voltage Range Up to 45V Output Voltage Fixed and adjustable options Dropout Voltage Very Low Output Current High Thermal Protection Yes Short-Circuit Protection Yes Operating Temperature Range Wide

In conclusion, the TDA3664TT/N1 from NXP is a robust and efficient voltage regulator that offers reliable performance for a variety of electronic applications. Its protective features and high current capability make it a go-to choice for designers seeking a dependable power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess