Product Overview: TDA4861 - NXP
The TDA4861 is an integrated circuit developed by NXP Semiconductors, designed to enhance the performance of monitors and televisions. This IC is a vertical deflection booster that operates in conjunction with a vertical preamplifier to deliver high-quality vertical deflection signals. The TDA4861 is particularly suitable for use in high-resolution display systems, providing the necessary power to drive the vertical deflection yoke of the CRT.
Key Features
- Highly efficient vertical deflection booster
- Capable of driving a wide range of yoke inductances
- Low power dissipation due to its class-AB output stage
- Integrated guard circuit for robust protection against overvoltage
- Thermal protection to prevent overheating and ensure longevity
- Flexible supply voltage range to accommodate different design requirements
- Internal flyback generator for enhanced performance
Applications
The TDA4861 is engineered for application in various types of display devices. Its main usage includes:
- Computer monitors
- High-definition televisions
- Display units that require precise vertical deflection
Technical Specifications
With an operating temperature range from -20°C to +150°C, the TDA4861 ensures reliable performance under a variety of environmental conditions. The device is available in a 9-lead SIL plastic power package, making it compact and easy to integrate into existing designs.
Design Support
NXP provides comprehensive design support for the TDA4861, including detailed datasheets, application notes, and reference designs. These resources are designed to help engineers quickly and efficiently incorporate the TDA4861 into their projects, significantly reducing time-to-market.
Quality and Reliability
As with all NXP products, the TDA4861 is manufactured to the highest quality standards. The IC undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements for industrial and consumer electronic applications.