EN
  • EN
  • DE

TDA7021T/V4,112

Part No TDA7021T/V4,112
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description - RF Receiver FM    PCB, Surface Mount 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer ST-Ericsson Inc
Packaging Reel(TR)
Modulation or Protocol FM
Current - Receiving 6.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 1.8 V ~ 6 V
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 215903-TDA7021T/V4,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7021T/V4,112 CAD Model

Description

The TDA7021T/V4,112 is a high-performance integrated circuit manufactured by NXP Semiconductors, a trusted name in the electronics industry. This integrated circuit is specifically designed for portable radio applications, offering a compact and efficient solution for FM radio systems. Its small footprint and low power consumption make it an ideal choice for handheld devices where space and battery life are at a premium.

Key Features

  • FM Radio Tuner: The TDA7021T/V4,112 is equipped with a fully integrated FM radio tuner, capable of receiving frequencies in the range typically used for FM broadcast radio.
  • Low-Voltage Operation: It operates at a low voltage, making it suitable for battery-operated devices without compromising performance.
  • Minimal External Components: Designed to work with a minimal number of external components, this IC simplifies circuit design and reduces overall material costs.
  • High Sensitivity and Selectivity: It provides excellent sensitivity and selectivity, ensuring clear reception of FM signals even in areas with weak reception.
  • Surface-Mount Device (SMD): The TDA7021T/V4,112 comes in a surface-mount package, allowing for automated assembly processes and a more compact overall design.

Applications

The TDA7021T/V4,112 is primarily used in portable audio devices such as:

  • Handheld FM radios
  • Personal media players with FM radio functionality
  • Portable audio systems

Technical Specifications

Below are some of the technical specifications of the TDA7021T/V4,112:

  • Supply Voltage: Typically operates at a voltage range suitable for battery-powered devices.
  • Package: Available in a compact SMD package that is ideal for space-constrained applications.
  • Quality: Manufactured to NXP's high-quality standards, ensuring reliability and durability for the end-user.

With its robust design and advanced features, the TDA7021T/V4,112 from NXP Semiconductors is a top choice for designers looking to integrate FM radio capabilities into their portable electronic devices.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess