EN
  • EN
  • DE

TDA7053ANG

Part No TDA7053ANG
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 215909-TDA7053ANG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7053ANG CAD Model

Description

Product Overview: TDA7053ANG from NXP

The TDA7053ANG is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically tailored for portable and mobile applications due to its low voltage operation and power efficiency. The TDA7053ANG is part of NXP's commitment to providing advanced solutions for audio amplification in various consumer electronics.

Key Features

  • Amplifier Type: The TDA7053ANG is a stereo BTL (Bridge-Tied Load) audio power amplifier, providing a high output power with a minimal number of external components required.
  • Supply Voltage: It operates efficiently on a wide supply voltage range, typically from 4.5V to 18V, making it ideal for battery-operated devices.
  • Output Power: The IC can deliver 2 x 1W output power into an 8Ω load at a 5V supply, ensuring clear and robust audio performance.
  • Efficiency: Designed for power sensitivity, the TDA7053ANG features a low quiescent current and has a high efficiency, which helps in prolonging battery life in portable applications.
  • Noise Suppression: It includes built-in noise suppression circuitry that minimizes the pop noise when the power is switched on and off.
  • Protection: The IC is equipped with various protection features including short-circuit proof to ground and to the supply voltage as well as thermal protection.

Applications

The TDA7053ANG is versatile and can be used in a wide range of applications. It is particularly suitable for portable audio devices, such as personal media players, handheld gaming consoles, and educational electronic devices. Additionally, it can be integrated into small speaker systems for computers and mobile accessory speakers, offering a reliable and high-quality audio amplification solution.

Package and Mounting

This audio amplifier IC comes in a 9-lead single in-line (SIL) bent to DIL package, which allows for easy mounting on printed circuit boards (PCBs). The TDA7053ANG's compact form factor and minimal external component requirements make it a convenient choice for space-constrained applications.

In summary, the TDA7053ANG from NXP is a robust, efficient, and versatile audio amplifier IC that offers excellent sound quality and is well-suited for a variety of portable audio applications.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess