EN
  • EN
  • DE

FMS6419MSA28

Part No FMS6419MSA28
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Selectable RGB (YUV) HD/SD Video Filter Driver with Y, C, Composite Outputs | IC DRIVER VID FLTR SELECT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number FMS6419
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1174864-FMS6419MSA28
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6419MSA28 CAD Model

Description

The FMS6419MSA28 from ON Semiconductor is a high-quality, low-cost integrated video filter amplifier designed to cater to the demanding requirements of video applications. This versatile chip is equipped with three channels of 6th order filters, which can be configured for standard definition (SD), extended definition (ED), or high definition (HD) video signals. Its flexibility makes it an ideal choice for a variety of multimedia products such as DVD players, set-top boxes, and digital TVs.

Key Features

  • Triple Channel Flexibility: The device features three independent channels with selectable filtering options, providing versatility for different video standards.
  • Selectable Video Standards: Users can configure the FMS6419MSA28 for SD, ED, or HD video signals, ensuring compatibility with a wide range of video formats.
  • Integrated 6th Order Filters: The high-quality 6th order filters deliver sharp and clear video output, significantly reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for energy-sensitive applications.
  • Single Supply Operation: The device can be powered by a single supply voltage, simplifying the power design of the overall system.
  • Robust ESD Protection: The FMS6419MSA28 includes integrated ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability.

Applications

The versatile nature of the FMS6419MSA28 makes it suitable for a wide array of video applications, including:

  • DVD Players and Recorders
  • Set-Top Boxes
  • Digital Televisions
  • Video Game Consoles
  • Personal Video Recorders (PVRs)

Easy Integration

ON Semiconductor has designed the FMS6419MSA28 with ease of integration in mind. Its compact 28-pin SSOP package allows for space-efficient designs without compromising performance. The device's comprehensive datasheet and application notes provide all the necessary information for a smooth design-in process, ensuring a quick time-to-market for products utilizing this advanced video filter amplifier.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7789 $58.3569
51+ $2.2800 $116.2800
79+ $2.2084 $174.4636
109+ $2.1379 $233.0311
140+ $2.0663 $289.2820
188+ $1.8526 $348.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess