EN
  • EN
  • DE

TDA7057AQ/N2,112

Part No TDA7057AQ/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 8W STER AB 13SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 8W x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 13-PDBS
Dimension 13-SIP Formed Leads
Win Source Part Number 1106548-TDA7057AQ/N2,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7057AQ/N2,112 CAD Model

Description

Product Overview: TDA7057AQ/N2,112

The TDA7057AQ/N2,112 is a high-quality audio amplifier integrated circuit (IC) manufactured by NXP Semiconductors. This IC is designed to deliver a superb audio experience for a wide range of consumer electronic applications. With its built-in dual-channel (stereo) capability, it is particularly well-suited for portable audio devices, televisions, and personal computers, where space is at a premium and audio quality is of importance.

Key Features

  • Amplifier Type: The TDA7057AQ/N2,112 is a class AB amplifier, known for its efficiency and high-quality sound output.
  • Output Power: It is capable of delivering 8 W of continuous output power per channel into an 8-ohm load, making it a robust choice for most mid-range audio applications.
  • Supply Voltage: It operates over a wide supply voltage range from 6 V to 18 V, providing flexibility in various power environments.
  • Channel Configuration: It features a dual-channel configuration, enabling it to drive stereo speakers with ease.
  • Volume Control: The IC includes DC volume control, which allows for smooth adjustment of the audio level.
  • Minimal External Components: The TDA7057AQ/N2,112 requires only a few external components, simplifying circuit design and reducing overall system cost.
  • Protection Features: It incorporates various protection features, including short-circuit protection and thermal protection, ensuring reliability and longevity.
  • Package: The IC comes in a 13-lead SIL-bent-SIP package, which is suitable for heat sinking over a wide temperature range.

Applications

The TDA7057AQ/N2,112 is versatile and can be used in a variety of applications where audio amplification is needed. Some of the typical applications include:

  • Portable audio devices
  • Television sets
  • Personal computers and laptops
  • Small home theater systems
  • Active speakers

Conclusion

In summary, the TDA7057AQ/N2,112 from NXP Semiconductors is a powerful and reliable audio amplifier IC that offers excellent sound quality, efficiency, and ease of integration. Its robust feature set and protection mechanisms make it an ideal choice for designers looking to enhance the audio performance of their products.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess