EN
  • EN
  • DE

TDA7073AT/N4,112

Part No TDA7073AT/N4,112
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DUAL BTL PAR 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Channel Output Current 600mA
Supply Voltage - Operating 3 V to 18 V
Voltage - Load 3 V to 18 V
Features Slew Rate Controlled
Fault Protection ESD, Over Temperature, Short Circuit
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 108077-TDA7073AT/N4,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7073AT/N4,112 CAD Model

Description

The TDA7073AT/N4,112 is a high-quality motor driver IC designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial electronics sectors. This integrated circuit is specifically engineered to provide efficient and reliable control for DC motors used in a variety of applications, ranging from automotive to industrial automation systems.

Key Features

  • Dual-Bridge Motor Driver: The TDA7073AT/N4,112 is capable of driving two DC motors simultaneously, thanks to its dual full-bridge design. This allows for independent control of the speed and direction of each motor, making it ideal for applications requiring precise motor management.
  • High Output Current: With an ability to handle continuous output currents up to 0.5 A per channel, this IC can power a wide range of motors, from small to medium-sized, without the need for additional external power transistors.
  • Low Saturation Voltage: The low saturation voltage of the output stages ensures that the power dissipation is kept to a minimum, increasing the efficiency of the motor driver and reducing the thermal strain on the system.
  • Thermal Protection: The TDA7073AT/N4,112 features built-in thermal protection circuitry, which prevents damage to the IC in the event of overheating. This safety feature enhances the longevity and reliability of the motor driver.
  • Multiple Operation Modes: The IC supports various operation modes including forward, reverse, braking, and high-impedance states, offering flexibility in motor control and facilitating complex motion sequences.

Applications

The TDA7073AT/N4,112 is suitable for a broad range of applications, such as:

  • Automotive systems (e.g., power mirrors, headlight positioners)
  • Industrial automation (e.g., conveyor belts, robotic arms)
  • Consumer electronics (e.g., camera autofocus mechanisms)
  • Office machines (e.g., printers, copiers)

Technical Specifications

Parameter Value Supply Voltage 4.5 V to 18 V Output Current (per channel) 0.5 A Package SOT96-1 Mounting Type Surface Mount

The TDA7073AT/N4,112 from NXP is a robust and versatile motor driver that offers a compact, efficient, and high-performance solution for a wide array of motor control applications.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess