Product Overview: TDA8002G/5/C2
The TDA8002G/5/C2 is a cutting-edge smart card interface IC from NXP Semiconductors, designed to provide a secure and reliable connection between smart cards and host devices. This product is particularly suitable for applications in the banking sector, telecommunications, and secure access systems. The TDA8002G/5/C2 facilitates smooth communication by ensuring compliance with the latest smart card standards.
Key Features
- ISO 7816 Compliance: The chip is fully compliant with ISO 7816, EMV 4.0, and GSM 11.11 specifications, ensuring broad compatibility with smart card applications.
- Supply Voltage Range: It operates over a wide supply voltage range, accommodating various host devices and systems.
- High-Speed Interface: The interface supports high data transfer rates, making it ideal for applications that require quick data exchange.
- Card Detection: Integrated card detection features prevent unauthorized access and enhance the security of the system.
- Protection Mechanisms: The product includes several protection mechanisms such as short-circuit protection, which ensures the longevity and reliability of the interface.
- Low Power Consumption: The TDA8002G/5/C2 is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.
Applications
- Point of Sale (POS) Terminals
- ATM Machines
- Identification Systems
- Healthcare Services
- Telecommunication Systems
Technical Specifications
Parameter
Value
Package
SOP28
Temperature Range
-25°C to +85°C
Supply Voltage
2.7V to 6.0V
Data Transfer Rate
Up to 1 Mbps
The TDA8002G/5/C2 from NXP Semiconductors offers a robust and flexible interface solution for smart card applications, combining performance with security to meet the demands of modern electronic systems.