Product Overview: NXP TDA8005AH/C129/R1
The NXP TDA8005AH/C129/R1 is a cutting-edge integrated circuit designed for smart card interfaces. This product is part of NXP's renowned smart card interface solutions, which are widely used in the banking, security, and telecommunications sectors. The TDA8005AH/C129/R1 is engineered to facilitate communication between a smart card and a microprocessor, making it an essential component in applications such as point of sale terminals, access control systems, and digital identity verification.
Key Features
- Interface Compliance: The TDA8005AH/C129/R1 complies with ISO 7816, EMV, and GSM 11.11 standards, ensuring compatibility with a wide range of smart card protocols.
- Supply Voltage: It operates on a supply voltage ranging from 4.5V to 5.5V, making it versatile for various power environments.
- Card Detection: The device includes built-in card detection features, which simplifies the design of end-user systems.
- Protection Mechanisms: Equipped with multiple protection mechanisms, the TDA8005AH/C129/R1 offers short-circuit and thermal protection to safeguard the interface during operation.
- Communication Support: It supports both asynchronous and synchronous cards, offering flexibility for different communication needs.
Applications
The versatility of the NXP TDA8005AH/C129/R1 makes it suitable for a range of applications, including but not limited to:
- Banking card readers
- Identification and access control systems
- Telecommunication SIM card readers
- Public transport payment systems
Technical Specifications
| Parameter |
Value |
| Package |
SOT129-1 |
| Mounting Type |
Surface Mount |
| Temperature Range |
-25°C to +85°C |
| Data Rate |
up to 115 kbps |
| Supply Voltage |
4.5V to 5.5V |
The NXP TDA8005AH/C129/R1 is a robust and reliable smart card interface IC that offers a high level of performance and security for your applications.