EN
  • EN
  • DE

TDA8020HL/C

Part No TDA8020HL/C
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840064-TDA8020HL/C
Ultra Librarian 3D Model Ultra Librarian TDA8020HL/C CAD Model

Description

Introducing the TDA8020HL/C Smart Card Interface from NXP

The TDA8020HL/C is a cutting-edge smart card interface IC designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This interface is specifically engineered to facilitate communication between smart cards and microprocessor systems, making it an ideal choice for a wide range of applications, including banking, telecommunications, and secure access systems.

Key Features

  • Flexibility: The TDA8020HL/C supports various smart card standards, ensuring compatibility with a broad spectrum of smart card technologies. This includes support for T=0, T=1 protocols as well as synchronous cards, providing a versatile solution for designers.
  • Security: With an emphasis on security, the TDA8020HL/C incorporates features that protect against electrostatic discharge (ESD) and offer a high level of immunity to spikes and glitches on the card interface, thereby safeguarding sensitive data transactions.
  • Low Power Consumption: Designed for efficiency, the IC operates with a low power consumption, which is crucial for battery-powered devices such as mobile terminals and handheld readers.
  • Integrated Protection: The device includes built-in protection circuits, such as short-circuit and thermal protection, which enhance the durability and longevity of the product.
  • Card Detection: It features automatic card detection and a dedicated deactivation sequence to ensure proper card handling and power management.

Applications

The TDA8020HL/C is highly suited for a variety of applications where secure and reliable smart card communication is required. Its use cases include:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Healthcare information systems
  • Public transportation ticketing systems

Technical Specifications

Some of the technical specifications that make the TDA8020HL/C an exceptional choice are:

  • Supply voltage range from 2.7V to 6.0V
  • Low active and standby current consumption
  • Support for class A (5V), B (3V), and C (1.8V) smart cards
  • Automatic activation and deactivation sequences for smart cards
  • 8-pin SO package for compact design integration

Overall, the TDA8020HL/C from NXP represents a robust and secure interface solution for smart card applications, offering designers a high level of integration, performance, and protection.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3333 $59.9994
43+ $2.7350 $117.6050
66+ $2.6496 $174.8736
91+ $2.5641 $233.3331
117+ $2.4786 $289.9962
156+ $2.2222 $346.6632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess