The NXP TDA8031HL/C106 is a highly integrated smart card interface IC designed to provide a reliable and secure interface between a smart card and a microcontroller or microprocessor in various applications. This product is part of NXP's trusted portfolio of interface devices, known for their robust performance and compliance with international standards.
Key Features
- Interface Compliance: Fully compatible with ISO 7816, EMV 4.3, and GSM 11.11 specifications, ensuring interoperability with various smart card applications.
- Supply Voltage Range: Operates over a wide supply voltage range from 2.7V to 5.5V, making it suitable for use in diverse system environments.
- Card Detection: Integrated card detection feature with automatic activation and deactivation sequences, simplifying the design of card presence detection mechanisms.
- Adjustable Clock Frequency: Supports an adjustable clock frequency up to 20 MHz, providing flexibility for system clock management.
- ESD Protection: Offers robust Electrostatic Discharge (ESD) protection, ensuring resilience against static electricity and enhancing product longevity.
- Low Power Consumption: Designed with low power consumption in mind, ideal for battery-powered devices requiring efficient power management.
Applications
The TDA8031HL/C106 is versatile and can be used in a wide range of applications, including:
- Point of Sale (POS) terminals
- Banking and financial systems
- Identification and access control systems
- Telecommunication systems
- Public transportation systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V to 5.5V
Clock Frequency
Up to 20 MHz
Operating Temperature
-25°C to +85°C
Package
LQFP32
The NXP TDA8031HL/C106 is an ideal choice for system designers looking for a reliable smart card interface solution that combines performance with ease of integration.