EN
  • EN
  • DE

TDA8542AT/N1

Part No TDA8542AT/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-163
Gain 30 dB
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.2 W
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.2 V
Number of Pins 20
Operating Supply Voltage 6 V
Output Power 1.5 W
Quiescent Current 15 mA
RoHS Compliant
Supply Type Single
Win Source Part Number 1098930-TDA8542AT/N1
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8542AT/N1 CAD Model

Description

Product Overview: TDA8542AT/N1

The TDA8542AT/N1 is a high-performance audio amplifier integrated circuit (IC) developed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This IC is specifically designed to deliver high-quality sound amplification with minimal power consumption, making it an ideal choice for portable and compact audio applications.

Key Features

  • Amplifier Type: The TDA8542AT/N1 is a class AB stereo audio power amplifier, providing a perfect balance between efficiency and performance.
  • Output Power: It is capable of delivering 1 W of continuous average power to an 8 Ohm load with 0.1% distortion.
  • Supply Voltage: The IC operates over a wide supply voltage range from 6 V to 12 V, accommodating various power sources and ensuring flexibility in system design.
  • Low Quiescent Current: The quiescent current is exceptionally low, which significantly reduces power consumption when the amplifier is in idle mode.
  • High Signal-to-Noise Ratio (SNR): With a high SNR, the TDA8542AT/N1 ensures clear audio output with minimal noise, providing a superior listening experience.
  • Thermal Protection: The IC includes a built-in thermal protection feature that prevents damage from overheating, thus enhancing its reliability and lifespan.

Applications

The TDA8542AT/N1 is versatile and can be used in a variety of audio applications. Its compact size and efficiency make it particularly suitable for:

  • Portable audio devices such as MP3 players and portable speakers
  • Small home audio systems
  • Automotive audio systems
  • Personal computers and laptop sound systems

Quality and Reliability

NXP's commitment to quality ensures that the TDA8542AT/N1 meets stringent industry standards for performance and reliability. The IC is designed to withstand the demands of everyday use, providing manufacturers and consumers alike with confidence in its durability and longevity.

Conclusion

In summary, the TDA8542AT/N1 from NXP is an optimal audio amplification solution for designers looking to enhance the audio performance of their products without compromising on power efficiency or space. Its robust feature set and reliable operation make it a preferred choice for a wide range of audio applications.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess