EN
  • EN
  • DE

MAX9210EUM+TD

Part No MAX9210EUM+TD
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description LVDS Deserializer 48-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TFSOP
Data Rate 1.785 Gbps
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Drivers 21
Number of Inputs 3
Number of Outputs 21
Number of Pins 48
Operating Supply Voltage 3.6 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1214689-MAX9210EUM+TD
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9210EUM+TD CAD Model

Description

Maxim Integrated MAX9210EUM+TD Serializer

The Maxim Integrated MAX9210EUM+TD is a high-speed, 10-bit digital serializer designed to simplify the design of high-resolution video and imaging applications. This compact component is part of Maxim's extensive line of data converters and interface products, known for their reliability and performance.

The MAX9210EUM+TD excels in converting parallel input data into a serialized output stream, which significantly reduces the number of interconnects required between data sources, such as cameras or sensors, and processors or displays. This reduction in interconnects not only simplifies PCB design but also enhances signal integrity and overall system robustness.

Key Features:

  • High-Speed Operation: Capable of handling pixel clocks up to 65MHz, the MAX9210EUM+TD is well-suited for high-speed video applications, ensuring smooth and clear transmission of visual data.
  • Reduced EMI: By utilizing low-voltage differential signaling (LVDS), the serializer minimizes electromagnetic interference (EMI), which is critical in noise-sensitive applications.
  • Robust Error Detection: The device includes a CRC (cyclic redundancy check) generator for error detection, providing an additional layer of data integrity during transmission.
  • Programmable Output Swing: The output swing can be adjusted to match the requirements of the receiving device, offering flexibility in system design.
  • Thermal Shutdown: To protect against overheating, the MAX9210EUM+TD features a thermal shutdown mechanism that disables the outputs if the internal temperature exceeds safe operational limits.

Applications:

The MAX9210EUM+TD is ideal for a range of applications that require high-speed serial data transmission, including:

  • Automotive infotainment and driver assistance systems
  • Industrial cameras and machine vision
  • Medical imaging equipment
  • High-resolution video surveillance
  • Professional video broadcasting equipment

With its combination of speed, reliability, and design flexibility, the Maxim Integrated MAX9210EUM+TD serializer is an excellent choice for system designers looking to enhance their high-speed video and imaging systems. By leveraging this advanced component, designers can achieve a streamlined, high-performance data transmission solution that meets the rigorous demands of modern applications.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess