EN
  • EN
  • DE

TDA8543T

Part No TDA8543T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 2 W BTL audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266342-TDA8543T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8543T CAD Model

Description

Introducing the TDA8543T Audio Amplifier by NXP

The TDA8543T is a high-performance audio amplifier designed and manufactured by NXP Semiconductors, a trusted name in the industry known for their innovative and reliable products. This compact yet powerful integrated circuit (IC) is specifically crafted to deliver quality sound amplification in various consumer electronics applications.

Key Features

  • Amplifier Type: The TDA8543T is a class AB audio power amplifier, providing an optimal balance between efficiency and linearity, which is ideal for portable devices where power consumption is a key consideration.
  • Output Power: Capable of delivering up to 1 Watt of continuous output power into an 8-ohm load, it ensures a robust sound output for its size.
  • Supply Voltage: It operates on a wide range of supply voltages from 6V to 18V, making it versatile for use in various electronic devices without the need for complex power management.
  • Low Quiescent Current: The IC features a low quiescent current which helps in reducing power consumption when the amplifier is in idle mode, thereby extending battery life in portable applications.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection mechanisms ensure the longevity and reliability of the amplifier by preventing damage due to overheating or load faults.
  • Multiple Application Support: Designed to be used in mono or stereo configurations, the TDA8543T is suitable for a wide range of applications including televisions, radios, portable speakers, and other audio playback devices.

Quality Sound in a Compact Package

The TDA8543T stands out for its ability to produce high-quality audio amplification in a small footprint. The surface-mount package allows for easy integration into circuit boards, saving space and reducing the overall size of the end product. Its minimal external component requirement simplifies circuit design and helps reduce manufacturing costs.

Easy Integration

Engineers and designers will appreciate the ease with which the TDA8543T can be incorporated into their designs. The IC's pin configuration is thoughtfully laid out to facilitate straightforward PCB routing, and its compatibility with common audio sources means it can be easily adopted into existing product lines.

Whether you're developing a new audio device or looking to improve an existing one, the TDA8543T from NXP offers a reliable and cost-effective solution for your audio amplification needs.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $24.7389
International Rectifier
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Renesas Electronics America
Lowest to $105.8176
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $10.3384

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,569 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess