EN
  • EN
  • DE

TDA8563AQ/N2C,112

Part No TDA8563AQ/N2C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 55W STER 13SIL / Audio Amp Speaker 2-CH Stereo 55W Class-B Automotive 13-Pin DBS13P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 13-PDBS
Package 13-SIP Formed Leads
Win Source Part Number 796592-TDA8563AQ/N2C,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8563
Introduction Date February 20, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8563AQ/N2C,112 CAD Model

Description

Introducing the TDA8563AQ/N2C,112 by NXP

The TDA8563AQ/N2C,112, a high-performance integrated circuit manufactured by NXP Semiconductors, is an exceptional solution for advanced audio systems. This robust audio amplifier is designed to deliver a superb audio experience, making it an ideal choice for automotive audio applications and various consumer audio platforms.

Key Features

  • Output Power: The TDA8563AQ/N2C,112 boasts an impressive output power of 2 x 40 W/2 Ω or 2 x 25 W/4 Ω, ensuring a powerful audio output capable of driving speakers with high efficiency and fidelity.
  • Supply Voltage Range: It operates over a wide supply voltage range from 6 V to 18 V, providing flexibility and reliability in various power supply scenarios.
  • Low Distortion: The device is engineered to offer low distortion, ensuring clear and high-quality sound reproduction, which is critical for an enjoyable listening experience.
  • Standby and Mute Functions: It comes equipped with standby and mute functions, allowing users to minimize power consumption and noise when the amplifier is not in active use.
  • Protection Features: The TDA8563AQ/N2C,112 includes a range of protection features such as short-circuit safe to ground, to supply and across the load, as well as thermal protection and reverse polarity safe.

Applications

With its robust design and powerful output, the TDA8563AQ/N2C,112 is perfectly suited for automotive audio systems where reliability and performance are paramount. Additionally, it can be utilized in home audio setups, multimedia speakers, and other consumer audio equipment that demands high-quality sound amplification.

Package and Quality

The device is housed in a DBS17P package, which is known for its compact size and excellent power dissipation characteristics. This makes it easy to integrate into space-constrained designs without compromising on performance. NXP's commitment to quality ensures that the TDA8563AQ/N2C,112 meets the highest standards of reliability and performance, providing peace of mind for both manufacturers and end-users.

Whether you're designing a state-of-the-art car audio system or upgrading a home entertainment setup, the TDA8563AQ/N2C,112 from NXP is a sound choice that combines power, clarity, and reliability in one integrated solution.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess