EN
  • EN
  • DE

TDA8920TH/N1,118

Part No TDA8920TH/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 140W D 24HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 140W x 1 @ 8 Ohm; 80W x 2 @ 4 Ohm
Supply Voltage - Operating ±12.5 V to 30 V
Features Depop, Differential Inputs, Mute, PWM, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 135308-TDA8920TH/N1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8920TH/N1,118 CAD Model

Description

The TDA8920TH/N1,118 is a high-performance audio power amplifier from NXP Semiconductors, designed to deliver exceptional sound quality with high efficiency. This integrated circuit is part of NXP's acclaimed TDA8920 series, known for its robustness and reliability in a variety of audio applications.

Key Features

  • Class-D Operation: This amplifier operates on Class-D architecture, which ensures high efficiency, typically above 90%, minimizing heat dissipation and power losses.
  • Output Power: It is capable of delivering up to 2 x 100W of continuous output power into a 4Ω load, making it suitable for driving a wide range of speakers in stereo configurations.
  • Wide Supply Voltage Range: The device supports a supply voltage range from ±12.5V to ±30V, providing flexibility in various power supply designs.
  • Low Distortion: The TDA8920TH/N1,118 boasts low THD+N (Total Harmonic Distortion plus Noise), ensuring high-fidelity audio reproduction.
  • Integrated Protection Circuits: It includes various protection features such as short-circuit protection, thermal protection, and overvoltage protection, enhancing the durability and safety of the application.

Applications

With its high power output and efficient operation, the TDA8920TH/N1,118 is ideal for a range of audio applications, including:

  • Home theater systems
  • Active speakers
  • Professional audio equipment
  • Public address systems

Technical Specifications

Parameter Value
Product Category Audio Amplifiers
Manufacturer NXP Semiconductors
RoHS Yes
Mounting Style SMD/SMT
Package / Case HSOP-24
THD+N 0.01%
Operating Temperature -40°C to +85°C

Whether you are designing a high-quality audio system or upgrading an existing setup, the TDA8920TH/N1,118 from NXP Semiconductors offers the performance and reliability to meet your needs.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess