The NXP TDA8928ST/N1 is a high-efficiency Class-D audio power amplifier in a compact single in-line (SIL) power package. Designed to deliver a high-quality sound experience, this integrated circuit is a perfect choice for applications where space is at a premium and power efficiency is crucial.
Key Features
- High Efficiency: With its Class-D operation, the TDA8928ST/N1 offers an impressive efficiency of over 90%, reducing energy consumption and heat generation.
- Output Power: Capable of delivering up to 2 x 100 W into a 4-ohm load or 2 x 50 W into an 8-ohm load, making it suitable for a wide range of audio applications.
- Low Distortion: Ensures a clear audio output with minimal distortion, providing a high-fidelity listening experience.
- Advanced Protection: Features include overtemperature, short-circuit, and under-voltage protection, safeguarding the amplifier and connected speakers.
- Simple Integration: The SIL power package is designed to be easy to integrate into various electronic assemblies without the need for complex circuitry.
Applications
The TDA8928ST/N1 is versatile and can be used in a range of applications, including:
- Home theater systems
- Active speakers
- Television sound systems
- Compact stereo systems
- Professional audio equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±12.5 V to ±30 V |
| Load Impedance |
4 Ω to 8 Ω |
| THD+N |
0.01% at 1 kHz |
| Package |
SIL9MPF |
With its combination of audio performance, efficiency, and protection features, the NXP TDA8928ST/N1 is a top choice for designers and manufacturers seeking a reliable and high-performing audio amplification solution.