EN
  • EN
  • DE

TDA8932BTW/N2

Part No TDA8932BTW/N2
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840082-TDA8932BTW/N2
Ultra Librarian 3D Model Ultra Librarian TDA8932BTW/N2 CAD Model

Description

Product Overview: TDA8932BTW/N2

The TDA8932BTW/N2 is a high-efficiency, Class-D audio amplifier from NXP Semiconductors designed to deliver a superior audio experience. This integrated circuit is part of NXP's portfolio of energy-efficient audio solutions, and it is well-suited for a range of applications, from TV and home theater systems to portable audio devices and multimedia speakers.

Key Features

  • High Efficiency: With its Class-D operation, the TDA8932BTW/N2 offers an impressive efficiency rate, significantly reducing heat dissipation and power losses, making it ideal for compact and energy-sensitive applications.
  • Output Power: The device can deliver up to 2 x 15 W into 8 Ω loads or 1 x 30 W into a 4 Ω load, providing robust audio performance with clear, powerful sound reproduction.
  • Audio Quality: Despite its compact size and low power consumption, the TDA8932BTW/N2 does not compromise on sound quality, offering low THD+N (Total Harmonic Distortion + Noise) and high SNR (Signal-to-Noise Ratio) for crisp, clear audio.
  • Simplified Design: The amplifier requires minimal external components, which simplifies the design and reduces the overall bill of materials for audio systems.
  • Advanced Protection: It incorporates various protection features, including overtemperature, short-circuit, and under-voltage lockout, ensuring reliable operation and longevity of the product.

Applications

The versatility of the TDA8932BTW/N2 makes it an excellent choice for a wide array of audio applications. Its high efficiency and power output make it perfect for flat-panel televisions, soundbars, and active speakers. Additionally, it is also well-suited for battery-powered applications such as portable speakers and docking stations, where power efficiency is critical.

Technical Specifications

Parameter Value
Amplifier Class Class D
Output Power 2 x 15 W (8 Ω) / 1 x 30 W (4 Ω)
THD+N Low
SNR High
Supply Voltage 12.5 V to 36 V
Protection Features Overtemperature, Short-circuit, UVLO

In summary, the TDA8932BTW/N2 stands out for its high efficiency, excellent audio quality, and robust protection features, making it a go-to solution for developers looking to create high-performing audio systems with minimal power consumption.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess