EN
  • EN
  • DE

TDA8941

Part No TDA8941
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 1.5 W mono Bridge Tied Load BTL audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266411-TDA8941
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8941 CAD Model

Description

Product Overview: TDA8941 from NXP

The TDA8941 is a high-quality audio amplifier integrated circuit (IC) developed by NXP Semiconductors, a leader in the semiconductor industry. This IC is designed to deliver a powerful audio experience, making it an ideal choice for a wide range of consumer electronics, including televisions, desktop computers, and active speaker systems.

The TDA8941 operates as a single-channel audio power amplifier capable of driving a wide range of speaker loads. It is known for its high efficiency, which not only conserves power but also reduces the heat generated during operation. This makes the TDA8941 suitable for compact systems where space and thermal management are critical considerations.

Key Features:

  • Amplifier Type: Class B audio amplifier, ensuring high-quality sound reproduction with minimal distortion.
  • Output Power: Capable of delivering up to 1 x 6.5 W output power into a 4-ohm load, making it powerful enough for most small to medium-sized audio applications.
  • Supply Voltage: Operates across a wide supply voltage range, allowing for flexible usage in various electronic devices.
  • Efficiency: High efficiency reduces power consumption and heat dissipation, enhancing the longevity of the product.
  • Protection Features: Includes several built-in protection features such as short-circuit protection, thermal protection, and mute/standby modes, ensuring safe and reliable operation.

Applications:

  • Television sets
  • Desktop computer audio systems
  • Active speaker systems
  • Small home theater systems

The TDA8941 is also known for its ease of integration into existing designs, thanks to its simple pin configuration and minimal external component requirements. Its compact footprint allows designers to create sleek, space-efficient audio solutions without compromising on sound quality. Whether for a DIY audio project or a mass-produced consumer electronic device, the TDA8941 from NXP is a reliable and cost-effective audio amplification solution.

You May Also Be Interested in

Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess