EN
  • EN
  • DE

TDA9899HNV2551

Part No TDA9899HNV2551
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Multistandard hybrid IF processing including car mobile
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -20 °C
Min Supply Voltage 4.5 V
Number of Pins 48
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1010467-TDA9899HNV2551
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9899HNV2551 CAD Model

Description

The TDA9899HNV2551 is a high-performance integrated circuit from NXP Semiconductors, designed to cater to the advanced needs of the audio and video industry. This product is a testament to NXP's commitment to providing innovative solutions that enhance user experiences across a multitude of applications.

At the heart of the TDA9899HNV2551 lies its capability to deliver exceptional audio quality. It is engineered to process audio signals with precision, ensuring that the end output is both clear and rich in detail. This makes it an ideal choice for applications that demand superior sound quality, such as high-fidelity home theater systems, professional audio equipment, and automotive entertainment systems.

In addition to its audio prowess, the TDA9899HNV2551 is equipped with advanced video processing features. It supports high-definition video formats and is capable of driving complex video algorithms to produce crisp and vibrant visuals. This makes it well-suited for modern display technologies, including LCD and OLED screens, where the quality of the video output is paramount.

The versatility of the TDA9899HNV2551 is one of its key strengths. It is designed with a flexible interface that allows it to be integrated into a wide range of products. Whether it's a high-end television set, a sophisticated digital signage system, or an interactive kiosk, the TDA9899HNV2551 can be adapted to meet the specific requirements of the application.

NXP has also ensured that the TDA9899HNV2551 adheres to the highest standards of reliability and performance. It is built using state-of-the-art semiconductor technology, which not only enhances its functionality but also ensures its longevity. Customers can trust that the TDA9899HNV2551 will provide consistent performance over its operational lifespan.

Overall, the TDA9899HNV2551 from NXP Semiconductors is a powerful and versatile solution that offers an unparalleled audio-visual experience. Its combination of audio fidelity, video capabilities, and design flexibility makes it a top choice for manufacturers looking to create products that stand out in the competitive electronics market.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess