EN
  • EN
  • DE

TDA9962HL

Part No TDA9962HL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 12-bit, 3.0 V, 20 Msps analog-to-digital interface for CCD cameras
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363407-TDA9962HL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9962HL CAD Model

Description

The TDA9962HL is a high-performance integrated circuit (IC) developed by NXP Semiconductors, designed to cater to the demanding requirements of the modern audio and video interface market. This versatile IC is primarily used in digital video interface (DVI) and high-definition multimedia interface (HDMI) applications, making it an essential component in a wide range of consumer electronics such as digital TVs, DVD players, personal computers, and monitors.

Key Features

  • High Bandwidth: Capable of supporting video resolutions up to 1080p, the TDA9962HL ensures that it can handle the bandwidth required for high-definition video signals.
  • Deep Color Support: It offers support for deep color depths, allowing for richer and more accurate color reproduction.
  • Audio Support: This IC is not just limited to video; it also supports high-quality digital audio, making it a comprehensive solution for HDMI applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA9962HL minimizes power consumption, making it suitable for energy-sensitive applications.
  • Integrated HDCP: The inclusion of High-bandwidth Digital Content Protection (HDCP) ensures secure transmission of digital audio and video content, protecting against unauthorized copying.

Technical Specifications

  • 5 V power supply with low power operation
  • Support for Enhanced Display Data Channel (E-DDC) and Consumer Electronics Control (CEC) protocols
  • Programmable I2C slave address
  • Integrated pull-up resistors for the DDC and CEC lines
  • On-chip jitter cleaning PLL for the input video clock

Applications

The TDA9962HL is ideal for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Digital video projectors
  • Video monitors
  • Set-top boxes
  • DVD players/recorders
  • Personal computers and graphics cards

In conclusion, the TDA9962HL from NXP is a robust and feature-rich IC that provides a comprehensive solution for the transmission of high-definition video and audio signals. Its support for high bandwidth, deep color, and digital audio, combined with its power efficiency and HDCP integration, make it a top choice for manufacturers looking to deliver high-quality multimedia experiences to consumers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess