The NXP TDA9981A816 is a cutting-edge HDMI transmitter designed for seamless integration into modern multimedia and home entertainment systems. This high-performance IC is engineered to provide a reliable interface between audio-visual sources and display units, supporting a wide range of applications from set-top boxes to video game consoles and PCs.
Key Features
- High Definition Multimedia Interface: The TDA9981A816 supports HDMI 1.3, capable of transmitting high-definition video and audio signals over a single cable, simplifying system design and cable management.
- Deep Color Support: With its ability to handle deep color depths, this transmitter can deliver richer and more accurate colors, enhancing the viewing experience with more vibrant and lifelike images.
- High Bandwidth Digital Content Protection (HDCP 1.2): The inclusion of HDCP ensures secure transmission of protected content, making the TDA9981A816 an ideal choice for applications requiring content protection.
- Audio Support: It is capable of transmitting a wide range of audio formats, including high-definition audio standards such as Dolby TrueHD and DTS-HD Master Audio, for a fully immersive sound experience.
- Programmable I2C Interface: The device features a programmable I2C interface that allows for flexible control of the transmitter's settings, enabling easy integration with a variety of host controllers.
Applications
The versatility of the NXP TDA9981A816 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:
- High-definition televisions (HDTVs)
- Video projectors
- Home theater systems
- Professional AV systems
- Video game consoles
- Computers and laptops with HDMI output capabilities
Technical Specifications
The TDA9981A816 boasts a range of technical specifications that ensure high performance and compatibility:
- Support for pixel clocks up to 165 MHz
- Compatibility with VGA, SVGA, XGA, and SXGA video formats
- Integrated equalizer for cable compensation
- Low power consumption for energy-efficient operation
Overall, the NXP TDA9981A816 HDMI transmitter is a robust and reliable solution for transmitting high-quality audio and video signals in a wide range of consumer and professional electronics.