The TDA9995HL1C1 from NXP Semiconductors is a cutting-edge high-definition multimedia interface (HDMI) switch that is designed to meet the needs of high-performance audio and video interfacing. This integrated circuit (IC) is particularly suited for applications that require the distribution of high-definition content with the highest fidelity and reliability.
Key Features
- High-Quality Audio/Video Switching: The TDA9995HL1C1 is capable of switching between multiple HDMI sources without compromising the quality of audio and video signals.
- Advanced HDMI Support: It supports HDMI 1.4 specifications, including 3D video formats, deep color, and 4K resolution, ensuring compatibility with the latest multimedia devices.
- Enhanced Color Processing: With deep color support, the IC can process higher bit depths, which translates to smoother gradients and an overall richer color palette.
- Audio Return Channel (ARC): The inclusion of ARC allows the HDMI connection to send audio data "upstream" to a surround sound system, eliminating the need for separate audio cables.
- Content Type Bits: The device supports content type bits, allowing for optimized display settings depending on the type of media being played.
Applications
The TDA9995HL1C1 is ideal for a wide range of applications, including:
- Home Theater Systems
- Professional AV Systems
- Digital Signage
- Video Projectors
- Televisions
Technical Specifications
At the core of the TDA9995HL1C1's technical specifications is its support for high bandwidth digital content protection (HDCP), ensuring secure transmission of copyrighted digital audio and video content. Additionally, the IC is designed for easy integration into existing systems with minimal external components required.
Quality and Reliability
NXP is known for its commitment to quality, and the TDA9995HL1C1 is no exception. Manufactured to the highest industry standards, this HDMI switch is designed to deliver consistent performance over its lifetime, making it a reliable choice for manufacturers and designers alike.