EN
  • EN
  • DE

TDF8546JS/N2,512

Part No TDF8546JS/N2,512
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB QUAD 25W 27DBSMSP  /  Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Not For New Designs
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Supplier Device Package 27-DBSMSP
Package / Case 27-PowerSMD Module
Base Product Number TDF8546
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935297755512
Standard Package 456
Win Source Part Number 1215332-TDF8546JS/N2,512
Ultra Librarian 3D Model Ultra Librarian TDF8546JS/N2,512 CAD Model

Description

The TDF8546JS/N2,512 is a high-performance audio amplifier designed and manufactured by NXP Semiconductors, a leader in the automotive and high-performance mixed-signal electronics market. This audio amplifier is part of NXP's robust portfolio of products designed to deliver exceptional sound quality and reliability for automotive and consumer audio applications.

Key Features

  • Amplifier Class: The TDF8546JS/N2,512 is a Class-AB amplifier, which ensures a good compromise between efficiency and audio fidelity, making it suitable for a wide range of audio applications.
  • Output Power: It is capable of delivering up to 4 x 25 W of output power, which can drive speakers to produce clear and powerful sound in in-car entertainment systems.
  • Supply Voltage: The device operates over a wide supply voltage range, making it versatile for use in various electronic equipment.
  • Low Distortion: It features low distortion characteristics, ensuring high-quality audio reproduction that is free from unwanted noise and interference.
  • Integrated Diagnostics: The TDF8546JS/N2,512 includes built-in diagnostic functions, which help to protect the device and speakers from damage and to ensure reliable operation over its lifespan.
  • Flexibility: The amplifier is designed to be flexible in application, with multiple I2C-bus addresses for use in dual or single I2C-bus applications.
  • Package: It comes in a DBS27P, "D-MOST27" power package, which is designed for optimal thermal and electrical performance.

Applications

The TDF8546JS/N2,512 is ideal for a range of applications that require high-quality audio amplification. It is particularly well-suited for automotive audio systems, including car radios and sound systems, but it can also be used in home audio systems, public address systems, and other consumer electronics that require reliable and high-quality sound amplification.

Why Choose TDF8546JS/N2,512?

Choosing the TDF8546JS/N2,512 from NXP Semiconductors means selecting a product that offers a balance of performance and reliability. With its robust design, integrated diagnostics, and high-quality audio output, this amplifier is an excellent choice for designers and engineers looking to enhance the audio experience in their applications. As a product from NXP, users can also trust in its quality and support from a leading semiconductor manufacturer.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess