EN
  • EN
  • DE

TDF8546TH/N2,118

Part No TDF8546TH/N2,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO BTL 36HSOP / Audio Amp Speaker 4-CH Stereo 25W Class-AB Automotive 36-Pin HSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Manufacturer Package 36-HSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796636-TDF8546TH/N2,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDF8546TH
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TDF8546TH/N2,118 CAD Model

Description

The TDF8546TH/N2,118 is a high-efficiency, quad-channel audio amplifier produced by NXP Semiconductors. This robust component is part of NXP's range of car radio amplifiers, designed to deliver superior audio performance in automotive applications. The device is known for its power efficiency, which is crucial for reducing the heat generated and power consumed in automotive environments.

Key Features:

  • Channels: 4-channel (Quad) for multi-speaker setups.
  • Output Power: Capable of delivering up to 26 W per channel into 4 ohms at a 15% Total Harmonic Distortion (THD).
  • Audio Quality: Low distortion and noise level ensure high-quality audio reproduction.
  • Efficiency: Class-AB amplifier with high efficiency, reducing the need for heat dissipation.
  • Supply Voltage: Operates across a wide supply voltage range (6 V to 18 V), suitable for fluctuating automotive power supplies.
  • Protection: Features various protection mechanisms including short-circuit protection, thermal protection, and a clip detector.
  • Footprint: Housed in a DBS27P package, optimizing PCB space.

Applications:

The TDF8546TH/N2,118 is primarily used in automotive audio applications, such as car radios and infotainment systems. Its reliability and audio fidelity make it an ideal choice for manufacturers looking to enhance the in-vehicle audio experience.

Technical Specifications:

Parameter Value
Product Category Audio Amplifiers
Manufacturer NXP Semiconductors
RoHS Yes
Mounting Style SMD/SMT
Package/Case DBS27P
Output Power 26 W
THD plus Noise 0.01 %
Operating Supply Voltage 6 V to 18 V
Operating Temperature Range -40°C to +85°C

For manufacturers and designers looking for a high-quality audio amplifier that combines performance with reliability, the TDF8546TH/N2,118 by NXP Semiconductors is an excellent choice. Its advanced features ensure that it meets the stringent requirements of modern automotive audio systems.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess