EN
  • EN
  • DE

TEA1062AT

Part No TEA1062AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low voltage transmission circuits with dialler interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266578-TEA1062AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1062AT CAD Model

Description

TEA1062AT Low Voltage Versatile Telephone Transmission Circuit with Dialler Interface

The TEA1062AT from NXP is a highly integrated circuit designed for use in telephone sets. It provides a versatile solution for the transmission requirements of modern telephony. This integrated circuit is engineered to function with a low voltage supply, which makes it particularly suitable for use in a wide range of telephone applications including cordless and mobile phones.

Key Features

  • Power Efficiency: The TEA1062AT operates with a supply voltage range of 2.0 to 5.5 volts, which contributes to the power efficiency of the end product, making it an ideal choice for battery-operated devices.
  • Dialler Interface: It includes a dialler interface that supports both pulse and DTMF (Dual-Tone Multi-Frequency) dialling, providing flexibility for different telephone system requirements.
  • Line Interface: The device features a line interface that ensures compatibility with telephone network specifications, providing reliable operation and clear signal transmission.
  • Gain Control: Built-in gain control allows for optimal performance in various operating conditions and ensures consistent audio levels for both the microphone and the earpiece.
  • Signal Processing: The TEA1062AT incorporates signal processing functions such as side tone rejection and pre-emphasis/de-emphasis networks that contribute to excellent voice quality.

Applications

The TEA1062AT is suitable for a variety of telephone-related applications. Its low voltage operation and comprehensive feature set make it an excellent choice for:

  • Cordless telephones
  • Mobile phones
  • Telephone answering machines
  • Intercom systems

Conclusion

The NXP TEA1062AT is a robust and versatile IC that offers manufacturers a cost-effective and power-efficient solution for telephone transmission functions. With its integrated dialler interface and advanced signal processing capabilities, it stands out as a comprehensive component for modern telecommunication devices.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Advanced Micro Devices
Need more? Email Us
Coilcraft
Lowest to $0.1042
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3461 $53.8440
95+ $1.1045 $104.9275
145+ $1.0700 $155.1500
195+ $1.0355 $201.9225
250+ $1.0010 $250.2500
335+ $0.8974 $300.6290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess