EN
  • EN
  • DE

TEA1501

Part No TEA1501
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR SMPS GREEN CHIP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 12 V to 24 V
Duty Cycle 66%
Frequency - Switching 20kHz to 50kHz
Power (Watts) 3W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -10°C to 70°C (TA)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 047969-TEA1501
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1501 CAD Model

Description

Introducing the TEA1501: NXP's Compact GreenChip™ SMPS Control IC

The TEA1501 is a pivotal component in the GreenChip™ family of Switched Mode Power Supply (SMPS) control ICs from NXP Semiconductors. This innovative product is specifically designed to deliver high efficiency and low standby power consumption, making it an ideal choice for a wide range of power supply applications. Its compact size and feature-rich design allow for the creation of smaller, more energy-efficient power supplies that meet the stringent requirements of modern electronic devices.

Key Features of the TEA1501

  • High Efficiency: The TEA1501 is engineered to maximize efficiency across a variety of load conditions, ensuring optimal performance and reduced energy waste.
  • Low Standby Power: With its excellent standby performance, the TEA1501 helps to minimize power consumption when devices are not in active use, contributing to energy savings and compliance with energy regulations.
  • Frequency Modulation: To reduce Electromagnetic Interference (EMI), the TEA1501 employs frequency modulation, which spreads the energy over a wider spectrum and simplifies the design of EMI filters.
  • Integrated Protection Features: The TEA1501 includes overvoltage protection, overpower protection, and a demagnetization detector, which contribute to the safety and reliability of the power supply.
  • GreenChip Technology: As part of NXP's commitment to environmental sustainability, the TEA1501 incorporates GreenChip technology, which emphasizes low power consumption and high efficiency.

Applications

The versatile nature of the TEA1501 makes it suitable for a broad array of applications, including:

  • Adapters for mobile phones and handheld devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as set-top boxes and audio equipment

Whether you're designing a power supply for consumer electronics, an energy-efficient adapter, or an innovative LED lighting solution, the TEA1501 provides a compact, efficient, and reliable control IC option. Its integration of advanced features and GreenChip technology ensures that your product will meet the high standards of performance and energy efficiency required in today's competitive market.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess