EN
  • EN
  • DE
  • IT

TEA1520T

Part No TEA1520T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description SMPS ICs for low-power systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266604-TEA1520T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1520T CAD Model

Description

Introducing the TEA1520T Switched Mode Power Supply (SMPS) Controller from NXP

The TEA1520T from NXP Semiconductors is a highly integrated circuit designed for use in compact and efficient switched mode power supplies (SMPS). This versatile controller is well-suited for a variety of applications, such as DVD players, set-top boxes, and other small consumer electronics that require a reliable and energy-efficient power supply solution.

Key Features of the TEA1520T

  • GreenChip Technology: The TEA1520T incorporates NXP's innovative GreenChip technology, which ensures high efficiency and low standby power consumption, making it an environmentally friendly choice for power supply designs.
  • Wide Supply Voltage Range: This controller operates over a wide supply voltage range, accommodating different power requirements and ensuring flexibility in various application settings.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the circuit by ensuring that the controller only operates when the supply voltage is within an acceptable range.
  • Over-Temperature Protection: To ensure the longevity and safety of the power supply, the TEA1520T includes an over-temperature protection mechanism that prevents the device from overheating during operation.
  • Frequency Modulation: The controller offers frequency modulation to minimize Electromagnetic Interference (EMI), facilitating compliance with EMI regulations and reducing the need for additional filtering components.

Applications and Benefits

The TEA1520T is a compact, efficient solution for low-power applications. Its small footprint makes it ideal for space-constrained designs, while its high level of integration reduces the number of external components required, simplifying the design process and reducing overall system cost. The high efficiency and low standby power consumption of the TEA1520T not only reduce energy usage but also contribute to the extended operational life of the end product by minimizing heat generation.

With its robust protection features and GreenChip technology, the TEA1520T from NXP is a reliable and sustainable choice for designers looking to create power supplies that meet stringent energy consumption standards without sacrificing performance or reliability. Whether you're developing power solutions for consumer electronics, communication devices, or any other application requiring a compact SMPS, the TEA1520T offers a versatile and practical solution.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess