EN
  • EN
  • DE

TEA1703TS/N1,115

Part No TEA1703TS/N1,115
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR SMPS STANDBY 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Applications Secondary-Side Controller
Voltage - Input 5 V to 30 V
Supply Voltage - Operating 5 V to 30 V
Operating Supply Current 30μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 140673-TEA1703TS/N1,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1703TS/N1,115 CAD Model

Description

Introducing the TEA1703TS/N1,115 by NXP

The TEA1703TS/N1,115 is a state-of-the-art Zero-Voltage Switching (ZVS) resonant controller IC designed and manufactured by NXP Semiconductors. This innovative component is specifically engineered to facilitate high-efficiency power conversion in a wide range of applications, including switch mode power supplies (SMPS), adapters for portable devices, and LED lighting solutions.

Key Features

  • Zero-Voltage Switching: The TEA1703TS/N1,115 enables ZVS at the start of each switching cycle, which significantly reduces switching losses and enhances overall system efficiency, especially in light-load conditions.
  • Energy Efficiency: With its high efficiency, the TEA1703TS/N1,115 helps in achieving energy-saving targets and meets various international energy standards, making it an excellent choice for eco-friendly designs.
  • Flexible Power Supply Design: This IC supports a broad input voltage range, allowing for versatile power supply designs that can cater to various input requirements.
  • Integrated Protections: The device comes with multiple protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and overtemperature protection (OTP), ensuring safe operation and longevity of the end product.
  • Compact Footprint: The TEA1703TS/N1,115 is available in a small SOT23-6 package, making it an ideal solution for space-constrained applications.

Applications

The TEA1703TS/N1,115 is versatile enough to be used in a variety of applications, such as:

  • Power supplies for consumer electronics
  • Adapters for smartphones, tablets, and laptops
  • LED drivers for lighting applications
  • Standby power supplies to meet eco-design directives

Why Choose TEA1703TS/N1,115?

Choosing the TEA1703TS/N1,115 for your power supply design means selecting a product that prioritizes efficiency, reliability, and innovation. NXP's commitment to quality ensures that this IC delivers exceptional performance and meets the stringent requirements of modern electronic devices. Whether you're designing a power supply for consumer electronics or an industrial application, the TEA1703TS/N1,115 offers the features and capabilities needed to create a top-tier power management solution.

Embrace the future of power conversion with the TEA1703TS/N1,115 by NXP, where efficiency and performance converge to power the next generation of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6824 $60.8712
31+ $3.8415 $119.0865
47+ $3.7226 $174.9622
65+ $3.6024 $234.1560
83+ $3.4823 $289.0309
111+ $3.1220 $346.5420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess