EN
  • EN
  • DE
  • IT

TEA1721ADB1061

Part No TEA1721ADB1061
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEMO BOARD TEA1721 FLYBACK CONV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 5W
Voltage - Output 3.3V, 12V
Output Current 400mA, 400mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 51kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TEA1721
Win Source Part Number 772503-TEA1721ADB1061
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1721ADB1061 CAD Model

Description

The TEA1721ADB1061 is a versatile and energy-efficient switching regulator from NXP Semiconductors, designed specifically for low-power applications. This compact, integrated circuit is a part of NXP's GreenChip™ family, which is well-known for its power-saving capabilities and contribution to the development of eco-friendly electronic products.

Key Features:

  • Low Power Consumption: The TEA1721ADB1061 boasts a very low no-load power consumption, making it ideal for applications where energy efficiency is crucial.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and ensuring flexibility in design.
  • High Efficiency: Its high efficiency at a broad range of output currents maximizes the battery life of portable devices.
  • Small Footprint: The device's small size makes it perfect for space-constrained applications.
  • Integrated Protections: It includes several built-in protection features such as overcurrent protection, short-circuit protection, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications:

The TEA1721ADB1061 is suitable for a wide array of applications, particularly those that require a compact power solution without compromising on performance. These applications include, but are not limited to, IoT devices, wearable technology, smart sensors, and standby power systems.

Technical Specifications:

  • Input Voltage: 4.75 V to 18 V
  • Output Voltage: Adjustable via external components
  • Switching Frequency: 1.4 MHz (typical)
  • Package: Small 6-pin SOT23

For engineers and designers looking for a reliable and efficient power management solution, the TEA1721ADB1061 from NXP is an excellent choice. Its combination of low power consumption, high efficiency, and compact size makes it a go-to component for developing energy-conscious and space-sensitive electronic products.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / LM53603A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XRP6668
Need more? Email Us
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Artesyn Embedded Technologies
DEMO BOARD AK80A SERIES 300VIN
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBSTG / MC33063 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess