EN
  • EN
  • DE

TEA1791T/N

Part No TEA1791T/N
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR GREENCHIP SYNC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 8.5 V to 38 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 092523-TEA1791T/N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1791T/N CAD Model

Description

The TEA1791T/N is a state-of-the-art synchronous rectifier controller designed by NXP Semiconductors, tailored for power supply systems that demand high efficiency. This compact and efficient controller is a part of NXP's acclaimed GreenChip series, which is renowned for its energy-saving capabilities and is particularly suited for applications in switch mode power supplies (SMPS).

Key Features

  • High Efficiency: The TEA1791T/N enhances the efficiency of power conversion by replacing the diode rectifier with a controlled MOSFET, significantly reducing power losses.
  • Adaptive Gate Drive: It includes an adaptive gate drive for optimal driving of the MOSFET, ensuring that it operates efficiently across various load conditions.
  • Wide Supply Voltage Range: The device supports a broad supply voltage range, making it versatile for use in a multitude of power applications.
  • Integrated Protections: The built-in protections for under-voltage lockout (UVLO) and over-temperature shutdown safeguard the controller from potential damage caused by abnormal operating conditions.

Applications

The TEA1791T/N is ideal for a range of applications where power efficiency is critical. These include:

  • Adapters and chargers for consumer electronics
  • Desktop and laptop power supplies
  • LED lighting systems
  • Telecom and server power supplies

Technical Specifications

With its compact SOP package, the TEA1791T/N integrates smoothly into circuit designs without occupying excessive space. The device is characterized by its fast turn-on and turn-off times, which contribute to its high efficiency. Additionally, it offers a drain-source voltage (Vds) sensing method for precise control, and its no-load operation ensures minimal power consumption when the load is detached.

Environmental Considerations

NXP Semiconductors is committed to environmental sustainability. The TEA1791T/N is designed with eco-friendly considerations, complying with energy efficiency standards, and supporting the reduction of carbon footprint in electronic devices.

Conclusion

The TEA1791T/N from NXP is an exceptional choice for designers seeking to enhance the efficiency and reliability of their power supply designs while meeting stringent energy standards. Its integration of advanced features and protections ensures optimal performance and longevity, solidifying its role as a key component in green electronics.

You May Also Be Interested in

Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Intersil
Lowest to $2.8378

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0451 $52.2550
120+ $0.8576 $102.9120
185+ $0.8308 $153.6980
250+ $0.8040 $201.0000
325+ $0.7772 $252.5900
435+ $0.6968 $303.1080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess