EN
  • EN
  • DE

TEA5777HLN2+118

Part No TEA5777HLN2+118
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1026443-TEA5777HLN2+118
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA5777HLN2+118 CAD Model

Description

The TEA5777HLN2+118 is a cutting-edge integrated circuit (IC) from NXP Semiconductors, designed specifically for high-performance FM stereo radio applications. This compact, low-power FM stereo radio module is perfect for a wide range of portable devices, including mobile phones, MP3 players, portable media players, and handheld gaming devices.

Key Features

  • High Sensitivity: The TEA5777HLN2+118 boasts exceptional sensitivity, ensuring clear reception even in areas with weak signal strength.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices.
  • Integrated Phase-Locked Loop (PLL): The onboard PLL synthesizer provides precise frequency selection and stability, delivering high-quality audio performance.
  • Automatic Frequency Control (AFC): This feature helps maintain optimal tuning by compensating for frequency drift, which is particularly useful in mobile environments.
  • Search Tuning: The TEA5777HLN2+118 supports automatic search tuning, simplifying the user experience by allowing the device to scan and lock onto radio stations with ease.
  • Programmable De-emphasis: The IC allows for programmable de-emphasis (50/75 microseconds) to match regional FM broadcast standards.

Technical Specifications

  • Supply Voltage: 2.5V to 5.5V
  • Frequency Range: 87.5 to 108.0 MHz (FM band)
  • IF Rejection: Superior intermediate frequency (IF) rejection for improved signal clarity.
  • Signal to Noise Ratio (SNR): High SNR ensures a crisp and clear audio output.
  • Package: The TEA5777HLN2+118 is available in a compact SSOP32 package, making it suitable for space-constrained applications.

Applications

The versatility of the TEA5777HLN2+118 makes it a prime choice for developers looking to integrate FM radio functionality into their products. Its robust feature set and ease of integration make it suitable for a variety of applications, from personal entertainment devices to automotive audio systems.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess