EN
  • EN
  • DE

TFA9871UKN1

Part No TFA9871UKN1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984799-TFA9871UKN1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA9871UKN1 CAD Model

Description

The NXP TFA9871UKN1 is a high-performance audio amplifier designed to deliver a superior audio experience for a wide range of applications. This advanced audio solution is part of NXP's acclaimed audio amplifier portfolio, which is renowned for its exceptional sound quality, efficiency, and integration features.

Key Features

  • High-Efficiency Class-D Operation: The TFA9871UKN1 operates as a Class-D amplifier, ensuring high efficiency and low power consumption without compromising on audio quality.
  • Advanced DSP Capabilities: Equipped with a digital signal processor (DSP), this amplifier can handle complex audio processing tasks, allowing for customization and optimization of the sound output.
  • Boosted Output Power: With its ability to deliver boosted output power, the TFA9871UKN1 can drive speakers to produce loud and clear sound, even in challenging audio environments.
  • Robust Thermal Performance: The device is designed to maintain its performance even under high thermal stress, ensuring reliable operation over a wide temperature range.
  • Integrated Protection Circuits: To safeguard the amplifier and connected speakers, the TFA9871UKN1 includes various protection circuits against over-temperature, over-current, and under-voltage conditions.

Applications

The NXP TFA9871UKN1 is ideal for a variety of applications where high-quality audio amplification is required. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Speakers
  • Wireless Speakers
  • Home Audio Systems
  • TV Soundbars

Technical Specifications

The technical specifications of the TFA9871UKN1 include a wide supply voltage range, support for multiple audio formats, and a compact package that is easy to integrate into various designs. Its advanced technology ensures that it can deliver high-fidelity audio with minimal distortion, making it an excellent choice for audio enthusiasts and professionals alike.

For detailed technical data and application support, designers and engineers are encouraged to consult the official NXP datasheets and product guides.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess