EN
  • EN
  • DE
  • IT

TJA1041T/CM,118

Part No TJA1041T/CM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series TJA1041T
Type High Speed CAN Transceiver
Mounting Style SMD/SMT
Package / Case SOIC-14
Data Rate 1 Mb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.75 V
Supply Voltage - Max 5.25 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Operating Supply Current 55 mA
ESD Protection 6 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Transceivers
Brand NXP Semiconductors
Operating Supply Voltage 4.75 V to 5.25 V
Product Type CAN Interface IC
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1041T/CM,118 CAD Model

Description

NXP TJA1041T/CM,118 High-Speed CAN Transceiver

The NXP TJA1041T/CM,118 is a cutting-edge high-speed Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed with the stringent requirements of the automotive industry in mind, this transceiver is suitable for a wide range of applications in automotive and industrial automation, where a reliable and robust communication network is essential.

This robust transceiver is part of NXP's high-speed CAN transceiver family that offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance. The device features a differential transmit and receive capability to the CAN bus and is fully compatible with the ISO 11898-2 standard. It also provides a slew rate control to reduce radio frequency interference (RFI), making it an ideal choice for environments where noise must be minimized.

One of the key advantages of the TJA1041T/CM,118 is its low power consumption. It includes a very low-current standby mode with remote wake-up capability via the CAN bus, which is essential for power-sensitive applications. Additionally, the transceiver is equipped with a battery connection that allows for direct interfacing with the battery supply of a vehicle or industrial system, without the need for additional external components.

The device also offers protection against damage due to high-voltage transients on the CAN bus, thanks to its integrated circuits that protect against load dump and jump-start conditions. It can handle voltages of up to 40V and is safeguarded by thermal protection, as well as an undervoltage detection feature that ensures reliable operation under varying conditions.

The TJA1041T/CM,118 comes in an 8-pin SOIC package, making it compact and easy to integrate into existing designs. Its surface-mount technology (SMT) package allows for efficient assembly on printed circuit boards, supporting streamlined manufacturing processes.

Overall, the NXP TJA1041T/CM,118 transceiver is a highly reliable and robust solution for any application requiring high-speed data transmission with stringent EMC and ESD requirements. Its low power consumption, advanced protection features, and easy integration make it an excellent choice for designers and engineers looking to enhance the performance and reliability of their CAN-based systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $5.4011
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $2.7857
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $5.6437
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.3347
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.5718
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3107 $56.0391
32+ $3.5370 $113.1840
50+ $3.4264 $171.3200
68+ $3.3159 $225.4812
88+ $3.2053 $282.0664
117+ $2.8738 $336.2346
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,552 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess