EN
  • EN
  • DE

TSA5059ATS/C1

Part No TSA5059ATS/C1
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH FREQ 2.7GHZ 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL No
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Maximum Input Frequency 2.7GHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 381983-TSA5059ATS/C1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA5059ATS/C1 CAD Model

Description

NXP TSA5059ATS/C1: High-Performance Frequency Synthesizer

The NXP TSA5059ATS/C1 is a state-of-the-art frequency synthesizer designed to meet the demanding requirements of modern communication systems. This integrated circuit (IC) is part of NXP's renowned portfolio of radio frequency (RF) solutions, which are known for their reliability, precision, and performance.

With its advanced phase-locked loop (PLL) technology, the TSA5059ATS/C1 provides exceptional frequency stability and accuracy, making it an ideal choice for applications such as wireless infrastructure, satellite communication, and professional mobile radios. The device is capable of generating a stable frequency output, which can be fine-tuned to meet the specific needs of various RF applications.

The TSA5059ATS/C1 operates over a wide frequency range, offering designers the flexibility to use it in multiple configurations and systems. It also features a low phase noise characteristic, which is critical for maintaining signal integrity and minimizing interference in communication channels. This makes the TSA5059ATS/C1 particularly suitable for systems where high signal quality is paramount.

Additionally, the IC incorporates a series of programmable dividers, allowing users to easily adjust the output frequency. This programmability is complemented by a simple serial interface, which facilitates easy integration into system designs and rapid configuration changes if necessary.

The TSA5059ATS/C1 is designed with power efficiency in mind, ensuring minimal power consumption without compromising on performance. This not only helps in reducing the overall system power requirements but also aids in extending the life of battery-powered devices.

Encased in a compact package, the TSA5059ATS/C1 is engineered to be a robust and durable component that can withstand the rigors of industrial environments. Its small footprint also makes it an excellent choice for space-constrained applications where board real estate is at a premium.

In summary, the NXP TSA5059ATS/C1 is a versatile and high-performing frequency synthesizer that offers a blend of precision, efficiency, and ease of use, making it a top choice for designers looking to create sophisticated RF systems.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess