EN
  • EN
  • DE

TSA5512T/C3,518

Part No TSA5512T/C3,518
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090796-TSA5512T/C3,518
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSA5512T/C3,518 CAD Model

Description

Introducing the TSA5512T/C3,518 PLL Frequency Synthesizer from NXP

The TSA5512T/C3,518 is a high-performance, single-chip PLL (Phase-Locked Loop) frequency synthesizer designed by NXP Semiconductors. This advanced integrated circuit (IC) is specifically engineered to meet the rigorous demands of contemporary TV and VCR tuning systems. Its versatility and precision make it an ideal choice for applications requiring reliable frequency generation and modulation.

Key Features

  • High Integration: The TSA5512T/C3,518 integrates a prescaler, a phase detector, and a programmable divider into a single chip, which simplifies the design process and reduces the overall component count.
  • Wide Frequency Range: This synthesizer is capable of generating a broad range of frequencies, catering to various channel requirements across different regions and standards.
  • Low Power Consumption: Designed with power efficiency in mind, the TSA5512T/C3,518 operates with minimal power draw, making it suitable for low-power applications and extending the life of battery-operated devices.
  • I²C Bus Control: Featuring an I²C bus interface, the device allows for easy control and programming via a microcontroller, facilitating seamless integration into complex systems.
  • High Stability: The PLL technology ensures that the output frequency is stable and precise, which is critical for maintaining signal integrity in communication systems.

Applications

The TSA5512T/C3,518 is adept at serving a multitude of applications, ranging from traditional television and VCR systems to modern communication devices that require accurate and stable frequency synthesis. Its robust design and ease of use make it a go-to component for engineers and designers looking to create high-quality, reliable tuning solutions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TSA5512T/C3,518 is no exception. Manufactured with precision, it meets stringent industry standards, ensuring long-term reliability and performance. Whether you're developing consumer electronics or professional communication equipment, the TSA5512T/C3,518 offers a trusted solution for your frequency synthesizing needs.

Embrace the efficiency and stability of the TSA5512T/C3,518 PLL Frequency Synthesizer for your next project and benefit from the expertise and innovation of NXP Semiconductors.

You May Also Be Interested in

Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess